United Chemi-Con, Inc. Aluminum Electrolytic Capacitors MVY16VC221MF80TP

Description
220µF 16V Aluminum Electrolytic Capacitors Radial, Can - SMD 1000 Hrs @ 105°C
Request a Quote Datasheet
Description
220µF 16V Aluminum Electrolytic Capacitors Radial, Can - SMD 1000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MVY16VC221MF80TP-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MVY16VC221MF80TP-ND
Aluminum Electrolytic Capacitors MVY16VC221MF80TP-ND
220µF 16V Aluminum Electrolytic Capacitors Radial, Can - SMD 1000 Hrs @ 105°C

220µF 16V Aluminum Electrolytic Capacitors Radial, Can - SMD 1000 Hrs @ 105°C

Buy Now Datasheet
T&r / Cap 220Uf 16V Elect Mvy Smd Rohs Compliant United Chemi-Con - 23K7013 - Newark, An Avnet Company
Chicago, IL, United States
T&r / Cap 220Uf 16V Elect Mvy Smd Rohs Compliant United Chemi-Con
23K7013
T&r / Cap 220Uf 16V Elect Mvy Smd Rohs Compliant United Chemi-Con 23K7013
T&R / CAP 220UF 16V ELECT MVY SMD ROHS COMPLIANT: NO

T&R / CAP 220UF 16V ELECT MVY SMD ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number MVY16VC221MF80TP-ND 23K7013
Product Name Aluminum Electrolytic Capacitors T&r / Cap 220Uf 16V Elect Mvy Smd Rohs Compliant United Chemi-Con
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

DC-Link Capacitor with plastic shell (Customized products) - WLR series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Electric drive control circuits and more.
Capacitance Range 80 to 2200 microF
WVDC 500 to 800 volts
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-433-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 240000 microF
View Details
Ceramic Capacitors - 1608-050525000560FQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details