Manufacturer: United Chemi-Con
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1081198-MVK35VC221M1
Packaging: Tape and Reel
Mounting: SMD (SMT)
Capacitance: 220 µF
Tolerance: 20 %
ESR (Equivalent Series Resistance): 1.055 Ω
Ripple Current: 375 mA
Categories: OEM Parts(M-N)
Case / Package: Aluminum
Popularity: Low
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1081198-MVK35VC221M10X10TP |
| Product Name | OEM Parts - OEM Parts (M - N) - MVK35VC221M10X10TP |