United Chemi-Con, Inc. Aluminum Electrolytic Capacitors MVH63VD471ML22TR

Description
470µF 63V Aluminum Electrolytic Capacitors Radial, Can - SMD 110mOhm @ 120Hz 5000 Hrs @ 125°C
Request a Quote Datasheet
Description
470µF 63V Aluminum Electrolytic Capacitors Radial, Can - SMD 110mOhm @ 120Hz 5000 Hrs @ 125°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MVH63VD471ML22TR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MVH63VD471ML22TR-ND
Aluminum Electrolytic Capacitors MVH63VD471ML22TR-ND
470µF 63V Aluminum Electrolytic Capacitors Radial, Can - SMD 110mOhm @ 120Hz 5000 Hrs @ 125°C

470µF 63V Aluminum Electrolytic Capacitors Radial, Can - SMD 110mOhm @ 120Hz 5000 Hrs @ 125°C

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number MVH63VD471ML22TR-ND
Product Name Aluminum Electrolytic Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Features Polarized
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3C(WLL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2223 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Film Capacitors - 1725641 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details