United Chemi-Con, Inc. Aluminum Electrolytic Capacitors MVH35VE331ML17TR

Description
330µF 35V Aluminum Electrolytic Capacitors Radial, Can - SMD 100mOhm @ 120Hz 5000 Hrs @ 125°C
Request a Quote Datasheet
Description
330µF 35V Aluminum Electrolytic Capacitors Radial, Can - SMD 100mOhm @ 120Hz 5000 Hrs @ 125°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MVH35VE331ML17TR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MVH35VE331ML17TR-ND
Aluminum Electrolytic Capacitors MVH35VE331ML17TR-ND
330µF 35V Aluminum Electrolytic Capacitors Radial, Can - SMD 100mOhm @ 120Hz 5000 Hrs @ 125°C

330µF 35V Aluminum Electrolytic Capacitors Radial, Can - SMD 100mOhm @ 120Hz 5000 Hrs @ 125°C

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number MVH35VE331ML17TR-ND
Product Name Aluminum Electrolytic Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Features Polarized
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Safety Ceramic Capacitors - WYE(X1Y2) series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-423-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details
Aluminium Capacitors - 1701235 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Capacitors - Aluminum Electrolytic Capacitors - 225NCN035M - Acme Chip Technology Co., Limited
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Single-Layer
Applications General Purpose; General Purpose
View Details