United Chemi-Con, Inc. Aluminum Capacitors - MF50FC10RMD10TP MF50FC10RMD10TP

Description
Manufacturer: United Chemi-Con Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 977873-MF50FC10RMD10 TP Termination: SMD/SMT Voltage Rating: 50 V Length: 10.3 mm Mounting: SMD (SMT) Capacitance: 10 µF Tolerance: 20 % Height: 4.5 mm Categories: Aluminum Capacitors Case / Package: Aluminum Popularity: Low Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Non-Compliant Min Operating Temperature: -40 °C Voltage Rating (DC): 50 V
Request a Quote
Description
Manufacturer: United Chemi-Con Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 977873-MF50FC10RMD10 TP Termination: SMD/SMT Voltage Rating: 50 V Length: 10.3 mm Mounting: SMD (SMT) Capacitance: 10 µF Tolerance: 20 % Height: 4.5 mm Categories: Aluminum Capacitors Case / Package: Aluminum Popularity: Low Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Non-Compliant Min Operating Temperature: -40 °C Voltage Rating (DC): 50 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Aluminum Capacitors - MF50FC10RMD10TP - 977873-MF50FC10RMD10TP - Win Source Electronics
Laguna Hills, CA, United States
Aluminum Capacitors - MF50FC10RMD10TP
977873-MF50FC10RMD10TP
Aluminum Capacitors - MF50FC10RMD10TP 977873-MF50FC10RMD10TP
Manufacturer: United Chemi-Con Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 977873-MF50FC10RMD10 TP Termination: SMD/SMT Voltage Rating: 50 V Length: 10.3 mm Mounting: SMD (SMT) Capacitance: 10 µF Tolerance: 20 % Height: 4.5 mm Categories: Aluminum Capacitors Case / Package: Aluminum Popularity: Low Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Non-Compliant Min Operating Temperature: -40 °C Voltage Rating (DC): 50 V

Manufacturer: United Chemi-Con
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 977873-MF50FC10RMD10TP
Termination: SMD/SMT
Voltage Rating: 50 V
Length: 10.3 mm
Mounting: SMD (SMT)
Capacitance: 10 µF
Tolerance: 20 %
Height: 4.5 mm
Categories: Aluminum Capacitors
Case / Package: Aluminum
Popularity: Low
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
RoHS: Non-Compliant
Min Operating Temperature: -40 °C
Voltage Rating (DC): 50 V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Capacitors
Product Number 977873-MF50FC10RMD10TP
Product Name Aluminum Capacitors - MF50FC10RMD10TP
Capacitance Range 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Power Line Filter, 1 Phase, 10A, 2100Ua; Filter Applications Schurter - 86H4882 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101182U040AA2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers