United Chemi-Con, Inc. Ferrite Cores LRF624520MKCX

Description
"Uncoated Ferrite Core Toroid Type 0.071"" (1.81mm) Length 0.945"" (24.00mm) Width 2.598"" (66.00mm) Diameter Height"
Request a Quote Datasheet
Description
"Uncoated Ferrite Core Toroid Type 0.071"" (1.81mm) Length 0.945"" (24.00mm) Width 2.598"" (66.00mm) Diameter Height"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Cores - 565-LRF624520MKCX-ND - DigiKey
Thief River Falls, MN, United States
"Uncoated Ferrite Core Toroid Type 0.071"" (1.81mm) Length 0.945"" (24.00mm) Width 2.598"" (66.00mm) Diameter Height"

"Uncoated Ferrite Core Toroid Type 0.071"" (1.81mm) Length 0.945"" (24.00mm) Width 2.598"" (66.00mm) Diameter Height"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Magnetic Cores
Product Number 565-LRF624520MKCX-ND
Product Name Ferrite Cores
Core Shape Toroid
Unlock Full Specs
to access all available technical data

Similar Products

Transformer Cores - 180834 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Shape PM 74/59
Core Material N27
Length 74 mm (2.91 inch)
View Details
Nanocrystalline Core -  - Hangzhou X-mag Inc.
Hangzhou X-mag Inc.
Specs
Core Shape Circular; Rectangular; Toroidal; Cutting; Sheet; Customized
Core Material Iron Powder
View Details
Ferrrites -  - EPCOS AG
EPCOS AG
Specs
Core Shape E; EFD; ELP; EQ; ER; ETD; EV; I; P; PM; PQ; RM; U
Inductance 16 to 28000 nH
View Details
EMI Bead Cores For Round Cables -  - KEMET Electronics Corporation
KEMET Electronics Corporation
Specs
Core Material Maganese-Zinc Ferrite; Nickel-Zinc Ferrite
View Details