United Chemi-Con, Inc. Ferrite Cores LRF251515MKCX

Description
"Uncoated Ferrite Core Toroid Type 2.512"" (63.80mm) Length 0.689"" (17.50mm) Width 1.114"" (28.30mm) Diameter Height"
Request a Quote Datasheet
Description
"Uncoated Ferrite Core Toroid Type 2.512"" (63.80mm) Length 0.689"" (17.50mm) Width 1.114"" (28.30mm) Diameter Height"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Cores - 565-LRF251515MKCX-ND - DigiKey
Thief River Falls, MN, United States
"Uncoated Ferrite Core Toroid Type 2.512"" (63.80mm) Length 0.689"" (17.50mm) Width 1.114"" (28.30mm) Diameter Height"

"Uncoated Ferrite Core Toroid Type 2.512"" (63.80mm) Length 0.689"" (17.50mm) Width 1.114"" (28.30mm) Diameter Height"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Magnetic Cores
Product Number 565-LRF251515MKCX-ND
Product Name Ferrite Cores
Core Shape Toroid
Unlock Full Specs
to access all available technical data

Similar Products

Transformer Cores - 1253416 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Shape EP 20
Core Material N87
Length 24.5 mm (0.9646 inch)
View Details
Nanocrystalline Core -  - Hangzhou X-mag Inc.
Hangzhou X-mag Inc.
Specs
Core Shape Circular; Rectangular; Toroidal; Cutting; Sheet; Customized
Core Material Iron Powder
View Details
Powder Cores - High Flux Cores - 0058191A2 - Magnetics
Specs
Core Shape EER; EQ; Toroid; Toroid, EQ, LP, EER
Core Material Iron Powder; High Flux
Inductance 60 nH
View Details
Grain Silicon Steel Toroidal Transformer -  - Hengda Electronic Factory
Specs
Core Shape Toroid
Core Material Silicon Steel
View Details