FIXED IND 250UH 3A 96 MOHM TH
| DigiKey | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 565-LHDM003231CTBV0E-ND |
| Product Name | Fixed Inductors |
| Operating Temperature | -40 to 120 C (-40 to 248 F) |
| Mounting Option | Through Hole |
| Technology | Toroid |
| Configuration | Fixed |