1.7mH @ 100kHz 2 Line Common Mode Choke Through Hole 39A DCR 1.5mOhm
Inductors, Coils & Chokes
| DigiKey | New Yorker Electronics Co., Inc. | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 565-LDFL039172VJUV0E-ND | 1202-LDFL039172VJUV0E |
| Product Name | Common Mode Chokes | Coils |
| Mounting Option | Through Hole | |
| Application | Common Mode Choke; RF Choke | |
| DCR | 0.0015 ohms |