United Chemi-Con, Inc. Common Mode Chokes LDFL010302V6-V0E

Description
CMC 3MH 10A 2LN TH AEC-Q200
Request a Quote Datasheet
Description
CMC 3MH 10A 2LN TH AEC-Q200
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Chokes - 565-LDFL010302V6-V0E-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
565-LDFL010302V6-V0E-ND
Common Mode Chokes 565-LDFL010302V6-V0E-ND
CMC 3MH 10A 2LN TH AEC-Q200

CMC 3MH 10A 2LN TH AEC-Q200

Buy Now Datasheet
Inductors, Coils & Chokes

Inductors, Coils & Chokes

Supplier's Site Datasheet

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 565-LDFL010302V6-V0E-ND 1202-LDFL010302V6-V0E
Product Name Common Mode Chokes Coils
Operating Temperature -40 to 130 C (-40 to 266 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
DCR 0.0110 ohms
Unlock Full Specs
to access all available technical data

Similar Products

AX97 Series SMD Power Shielded Inductors - AX97-20101 - Triad Magnetics
Specs
Technology Standard
Inductance Range 100 microH
DCR 0.5800 ohms
View Details
2 suppliers
11mH 600mA 440V Inductor and Choke - 839-DFKH-14-0001 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 11000 microH
Inductance Tolerance 50 (+/- %)
Lead Style Pin
View Details
3 suppliers
Surface Mount Inductors - 1910122 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 10 microH
View Details