4.7µF ±20% 50V Ceramic Capacitor X8L 2220 (5750 Metric)
4.7µF ±20% 50V Ceramic Capacitor X8L 2220 (5750 Metric)
4.7µF ±20% 50V Ceramic Capacitor X8L 2220 (5750 Metric)
| New Yorker Electronics Co., Inc. | DigiKey | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1202-KVF500L475M55NHT00 | 565-4765-2-ND | 565-4765-6-ND | 12AC9352 |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Ceramic Capacitors | Capacitors United Chemi-Con |
| Packing Method | Bulk; Bulk | Tape Reel | Digi-Reel® | |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | ||
| Applications | Automotive | Automotive | ||
| Operating Temperature | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition |