0.47µF ±20% 500V Ceramic Capacitor X7R 2220 (5750 Metric)
0.47µF ±20% 500V Ceramic Capacitor X7R 2220 (5750 Metric)
0.47µF ±20% 500V Ceramic Capacitor X7R 2220 (5750 Metric)
| DigiKey | DigiKey | New Yorker Electronics Co., Inc. | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 565-4706-6-ND | 565-4706-2-ND | 1202-KTS501B474M55N0T00 |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | |
| Applications | Automotive | Automotive | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 0.4700 microF | 0.4700 microF |