United Chemi-Con, Inc. Ceramic Capacitors KTS501B105M76N0T00

Description
Capacitors
Request a Quote Datasheet
Description
Capacitors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors 1202-KTS501B105M76N0T00
Capacitors

Capacitors

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 1350719-KTS501B105M76N0T00 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1350719-KTS501B105M76N0T00
Capacitors - Ceramic Capacitors 1350719-KTS501B105M76N0T00
Win Source Part Number: 1350719-KTS501B105M7 6N0T00 Category: Capacitors - Ceramic Capacitors Series: NTS Package: Tape & Reel Size / Dimension: 0.295" L x 0.248" W (7.50mm x 6.30mm) Applications: Automotive Standard Package: 300 Capacitance: 1 µF Tolerance: ±20% Voltage - Rated: 500V Temperature Coefficient: X7R Ratings: AEC-Q200 Mounting Type: Surface Mount, MLCC Package / Case: 3025 (7563 Metric) Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: United Chemi-Con

Win Source Part Number: 1350719-KTS501B105M76N0T00
Category: Capacitors - Ceramic Capacitors
Series: NTS
Package: Tape & Reel
Size / Dimension: 0.295" L x 0.248" W (7.50mm x 6.30mm)
Applications: Automotive
Standard Package: 300
Capacitance: 1 µF
Tolerance: ±20%
Voltage - Rated: 500V
Temperature Coefficient: X7R
Ratings: AEC-Q200
Mounting Type: Surface Mount, MLCC
Package / Case: 3025 (7563 Metric)
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Mfr: United Chemi-Con

Buy Now Datasheet
Ceramic Capacitors - 565-4704-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
565-4704-2-ND
Ceramic Capacitors 565-4704-2-ND
1µF ±20% 500V Ceramic Capacitor X7R 3025 (7563 Metric)

1µF ±20% 500V Ceramic Capacitor X7R 3025 (7563 Metric)

Buy Now Datasheet
Ceramic Capacitors - 565-4704-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
565-4704-6-ND
Ceramic Capacitors 565-4704-6-ND
1µF ±20% 500V Ceramic Capacitor X7R 3025 (7563 Metric)

1µF ±20% 500V Ceramic Capacitor X7R 3025 (7563 Metric)

Buy Now Datasheet
Ceramic Capacitors - 565-4704-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
565-4704-1-ND
Ceramic Capacitors 565-4704-1-ND
1µF ±20% 500V Ceramic Capacitor X7R 3025 (7563 Metric)

1µF ±20% 500V Ceramic Capacitor X7R 3025 (7563 Metric)

Buy Now Datasheet
Ceramic Capacitors - KTS501B105M76N0T00 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
KTS501B105M76N0T00
Ceramic Capacitors KTS501B105M76N0T00
CAP CER 1UF 500V X7R 3025

CAP CER 1UF 500V X7R 3025

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. Win Source Electronics DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1202-KTS501B105M76N0T00 1350719-KTS501B105M76N0T00 565-4704-2-ND 565-4704-6-ND KTS501B105M76N0T00
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Packing Method Bulk; Bulk Tape Reel Digi-Reel®
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1 microF 1 microF 1 microF 1 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Coin Cell Supercapacitor - SCCC - SCHURTER Inc
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 227SMH035M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Polyester film capacitor - W26(CL20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Thin Film Capacitors - 1761-CSA-BN-20X20X6-G-820-M-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications General Purpose
View Details