4.7µF ±20% 50V Ceramic Capacitor X7R 1812 (4532 Metric)
4.7µF ±20% 50V Ceramic Capacitor X7R 1812 (4532 Metric)
4.7µF ±20% 50V Ceramic Capacitor X7R 1812 (4532 Metric)
| New Yorker Electronics Co., Inc. | DigiKey | DigiKey | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 1202-KTS500B475M43N0T00 | 565-4702-2-ND | 565-4702-6-ND |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Ceramic Capacitors |
| Packing Method | Bulk; Bulk | Tape Reel | Digi-Reel® |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | |
| Applications | Automotive | Automotive | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition |