United Chemi-Con, Inc. Ceramic Capacitors KTS500B474M31N0T00

Description
Capacitors
Request a Quote Datasheet
Description
Capacitors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors 1202-KTS500B474M31N0T00
Capacitors

Capacitors

Supplier's Site Datasheet
Ceramic Capacitors - KTS500B474M31N0T00-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
KTS500B474M31N0T00-ND
Ceramic Capacitors KTS500B474M31N0T00-ND
0.47µF ±20% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

0.47µF ±20% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - KTS500B474M31N0T00 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
KTS500B474M31N0T00
Ceramic Capacitors KTS500B474M31N0T00
CAP CER 0.47UF 50V X7R 1206

CAP CER 0.47UF 50V X7R 1206

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 1202-KTS500B474M31N0T00 KTS500B474M31N0T00-ND KTS500B474M31N0T00
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Packing Method Bulk; Bulk Tape Reel
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525000150GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-445-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 380000 microF
View Details
Film Paper Film Capacitors - 105PSB850K2J - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
2 suppliers