0.68µF ±10% 250V Ceramic Capacitor X7R 1812 (4532 Metric)
CAP CER 0.68UF 250V X7R 1812
CAP CER 0.68UF 250V X7R 1812
Capacitors - Multilayer Ceramic Capacitors MLCC - SMD/SMT
| New Yorker Electronics Co., Inc. | DigiKey | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1202-KTS251B684K43N0T00 | 565-KTS251B684K43N0T00TR-ND | 565-KTS251B684K43N0T00DKR-ND | KTS251B684K43N0T00 |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Ceramic Capacitors | Capacitors - Multilayer Ceramic Capacitors MLCC - SMD/SMT |
| Packing Method | Bulk; Bulk | Tape Reel | Digi-Reel® | |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | ||
| Applications | Automotive | Automotive | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition |