United Chemi-Con, Inc. Ceramic Capacitors KTS251B334M32N0T00

Description
0.33µF ±20% 250V Ceramic Capacitor X7R 1210 (3225 Metric)
Request a Quote Datasheet
Description
0.33µF ±20% 250V Ceramic Capacitor X7R 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - KTS251B334M32N0T00-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
KTS251B334M32N0T00-ND
Ceramic Capacitors KTS251B334M32N0T00-ND
0.33µF ±20% 250V Ceramic Capacitor X7R 1210 (3225 Metric)

0.33µF ±20% 250V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors 1202-KTS251B334M32N0T00
Capacitors

Capacitors

Supplier's Site Datasheet
Ceramic Capacitors - KTS251B334M32N0T00 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
KTS251B334M32N0T00
Ceramic Capacitors KTS251B334M32N0T00
CAP CER 0.33UF 250V X7R 1210

CAP CER 0.33UF 250V X7R 1210

Supplier's Site Datasheet

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number KTS251B334M32N0T00-ND 1202-KTS251B334M32N0T00 KTS251B334M32N0T00
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.3300 microF 0.3300 microF
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors - Aluminum Electrolytic Capacitors - 336SMH050MHR - Acme Chip Technology Co., Limited
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Single-Layer
Applications General Purpose; General Purpose
View Details
Aluminium Capacitors - 1701313 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 0603J0101P50DCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Double Sided Metallized Polypropylene Film Capacitor(Box-Type) - W82(MMKP82 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply; New energy vehicles (OBC), photovoltaic energy storage, charging stations, power supplies, inverter welding machines and more.
View Details