United Chemi-Con, Inc. Ceramic Capacitors KTS251B155M55N0T00

Description
1.5µF ±20% 250V Ceramic Capacitor X7R 2220 (5750 Metric)
Request a Quote Datasheet
Description
1.5µF ±20% 250V Ceramic Capacitor X7R 2220 (5750 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 565-4697-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
565-4697-6-ND
Ceramic Capacitors 565-4697-6-ND
1.5µF ±20% 250V Ceramic Capacitor X7R 2220 (5750 Metric)

1.5µF ±20% 250V Ceramic Capacitor X7R 2220 (5750 Metric)

Buy Now Datasheet
Ceramic Capacitors - 565-4697-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
565-4697-2-ND
Ceramic Capacitors 565-4697-2-ND
1.5µF ±20% 250V Ceramic Capacitor X7R 2220 (5750 Metric)

1.5µF ±20% 250V Ceramic Capacitor X7R 2220 (5750 Metric)

Buy Now Datasheet
Ceramic Capacitors - 565-4697-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
565-4697-1-ND
Ceramic Capacitors 565-4697-1-ND
1.5µF ±20% 250V Ceramic Capacitor X7R 2220 (5750 Metric)

1.5µF ±20% 250V Ceramic Capacitor X7R 2220 (5750 Metric)

Buy Now Datasheet
Ceramic Capacitors 1202-KTS251B155M55N0T00
Capacitors

Capacitors

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey New Yorker Electronics Co., Inc.
Product Category Capacitors Capacitors Capacitors
Product Number 565-4697-6-ND 565-4697-2-ND 1202-KTS251B155M55N0T00
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 1.5 microF 1.5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701232 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-421-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.80E6 microF
View Details
Ceramic Capacitors - M22G560J2-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers