CAP CER 1.5UF 250V X7R 2220
1.5µF ±10% 250V Ceramic Capacitor X7R 2220 (5750 Metric)
CAP CER 1.5UF 250V X7R 2220
CAP CER 1.5UF 250V X7R 2220
Capacitors - Multilayer Ceramic Capacitors MLCC - SMD/SMT
| New Yorker Electronics Co., Inc. | DigiKey | DigiKey | ODG (Origin Data Global) | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1202-KTS251B155K55N0T00 | 565-KTS251B155K55N0T00CT-ND | 565-KTS251B155K55N0T00DKR-ND | KTS251B155K55N0T00 | KTS251B155K55N0T00 |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Ceramic Capacitors | Ceramic Capacitors | Capacitors - Multilayer Ceramic Capacitors MLCC - SMD/SMT |
| Packing Method | Bulk; Bulk | Tape Reel | Digi-Reel® | ||
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | ||
| Applications | Automotive | Automotive | Automotive | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition |