United Chemi-Con, Inc. Ceramic Capacitors - KTS250B476M76N0T00 KTS250B476M76N0T00

Description
Manufacturer: United Chemi-Con Win Source Part Number: 922561-KTS250B476M76 N0T00 Series: NTS Operating Temperature Range: -55°C ~ 125°C Features: 47 µF ±20% 25V Ceramic Capacitor X7R 3025 (7563 Metric) Package: 3025 (7563 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Quantity per package: 300 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 565-4695-1, 565-4695-2, KTS250B476M76N0T00-N D, 565-4695-6
Request a Quote Datasheet
Description
Manufacturer: United Chemi-Con Win Source Part Number: 922561-KTS250B476M76 N0T00 Series: NTS Operating Temperature Range: -55°C ~ 125°C Features: 47 µF ±20% 25V Ceramic Capacitor X7R 3025 (7563 Metric) Package: 3025 (7563 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Quantity per package: 300 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 565-4695-1, 565-4695-2, KTS250B476M76N0T00-N D, 565-4695-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - KTS250B476M76N0T00 - 922561-KTS250B476M76N0T00 - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - KTS250B476M76N0T00
922561-KTS250B476M76N0T00
Ceramic Capacitors - KTS250B476M76N0T00 922561-KTS250B476M76N0T00
Manufacturer: United Chemi-Con Win Source Part Number: 922561-KTS250B476M76 N0T00 Series: NTS Operating Temperature Range: -55°C ~ 125°C Features: 47 µF ±20% 25V Ceramic Capacitor X7R 3025 (7563 Metric) Package: 3025 (7563 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Quantity per package: 300 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 565-4695-1, 565-4695-2, KTS250B476M76N0T00-N D, 565-4695-6

Manufacturer: United Chemi-Con
Win Source Part Number: 922561-KTS250B476M76N0T00
Series: NTS
Operating Temperature Range: -55°C ~ 125°C
Features: 47 µF ±20% 25V Ceramic Capacitor X7R 3025 (7563 Metric)
Package: 3025 (7563 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Quantity per package: 300
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 565-4695-1, 565-4695-2, KTS250B476M76N0T00-ND, 565-4695-6

Buy Now Datasheet
Ceramic Capacitors - 565-4695-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
565-4695-1-ND
Ceramic Capacitors 565-4695-1-ND
47µF ±20% 25V Ceramic Capacitor X7R 3025 (7563 Metric)

47µF ±20% 25V Ceramic Capacitor X7R 3025 (7563 Metric)

Buy Now Datasheet
Ceramic Capacitors - 565-4695-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
565-4695-2-ND
Ceramic Capacitors 565-4695-2-ND
47µF ±20% 25V Ceramic Capacitor X7R 3025 (7563 Metric)

47µF ±20% 25V Ceramic Capacitor X7R 3025 (7563 Metric)

Buy Now Datasheet
Ceramic Capacitors - 565-4695-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
565-4695-6-ND
Ceramic Capacitors 565-4695-6-ND
47µF ±20% 25V Ceramic Capacitor X7R 3025 (7563 Metric)

47µF ±20% 25V Ceramic Capacitor X7R 3025 (7563 Metric)

Buy Now Datasheet
Ceramic Capacitors 1202-KTS250B476M76N0T00
Capacitors

Capacitors

Supplier's Site Datasheet
Singapore, Singapore
47UF 25V Capacitor
60-KTS250B476M76N0T00
47UF 25V Capacitor 60-KTS250B476M76N0T00
CAP CER 47UF 25V X7R 3025 Product overview: KTS250B476M76N0T00 from United Chemi-Con is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-KTS250B476M76N0T0 0 can be used for catalog matching and distributor lookup.

CAP CER 47UF 25V X7R 3025 Product overview: KTS250B476M76N0T00 from United Chemi-Con is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-KTS250B476M76N0T00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey DigiKey New Yorker Electronics Co., Inc. ERSAELECTRONICS PTE. LTD.
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 922561-KTS250B476M76N0T00 565-4695-1-ND 565-4695-6-ND 1202-KTS250B476M76N0T00 60-KTS250B476M76N0T00
Product Name Ceramic Capacitors - KTS250B476M76N0T00 Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors 47UF 25V Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Style Surface Mount Technology Surface Mount Technology Surface Mount Technology
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor
Applications Automotive Automotive
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701222 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-443-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 150000 microF
View Details
Aluminum Electrolytic Capacitor - 101C153T200DP2BS - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 15000 microF
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers