United Chemi-Con, Inc. Ceramic Capacitors KTS250B336M55N0T00

Description
33µF ±20% 25V Ceramic Capacitor X7R 2220 (5750 Metric)
Request a Quote Datasheet
Description
33µF ±20% 25V Ceramic Capacitor X7R 2220 (5750 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 565-4694-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
565-4694-2-ND
Ceramic Capacitors 565-4694-2-ND
33µF ±20% 25V Ceramic Capacitor X7R 2220 (5750 Metric)

33µF ±20% 25V Ceramic Capacitor X7R 2220 (5750 Metric)

Buy Now Datasheet
Ceramic Capacitors - 565-4694-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
565-4694-1-ND
Ceramic Capacitors 565-4694-1-ND
33µF ±20% 25V Ceramic Capacitor X7R 2220 (5750 Metric)

33µF ±20% 25V Ceramic Capacitor X7R 2220 (5750 Metric)

Buy Now Datasheet
Ceramic Capacitors - 565-4694-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
565-4694-6-ND
Ceramic Capacitors 565-4694-6-ND
33µF ±20% 25V Ceramic Capacitor X7R 2220 (5750 Metric)

33µF ±20% 25V Ceramic Capacitor X7R 2220 (5750 Metric)

Buy Now Datasheet
Ceramic Capacitors 1202-KTS250B336M55N0T00
Capacitors

Capacitors

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey New Yorker Electronics Co., Inc.
Product Category Capacitors Capacitors Capacitors
Product Number 565-4694-2-ND 565-4694-6-ND 1202-KTS250B336M55N0T00
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 33 microF 33 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-414-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 180000 microF
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Aluminum Electrolytic - 158AXZ6R3M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Aluminium Capacitors - 1701048 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details