CAP CER 33UF 50V X7R SMD J-LEAD
CAP CER 33UF 50V X7R SMD J-LEAD
CAP CER 33UF 50V X7R SMD J-LEAD
| New Yorker Electronics Co., Inc. | DigiKey | DigiKey | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 1202-KTJ500B336M55BFT00 | 565-KTJ500B336M55BFT00DKR-ND | 565-KTJ500B336M55BFT00TR-ND |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Ceramic Capacitors |
| Packing Method | Bulk; Bulk | Digi-Reel® | Tape Reel |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | |
| Applications | Bypass | Bypass | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition |