United Chemi-Con, Inc. Ceramic Capacitors KTJ251B225M76AFT00

Description
2.2µF ±20% 250V Ceramic Capacitor X7R SMD, J-Lead
Request a Quote Datasheet
Description
2.2µF ±20% 250V Ceramic Capacitor X7R SMD, J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 565-KTJ251B225M76AFT00CT-ND - DigiKey
Thief River Falls, MN, United States
2.2µF ±20% 250V Ceramic Capacitor X7R SMD, J-Lead

2.2µF ±20% 250V Ceramic Capacitor X7R SMD, J-Lead

Buy Now Datasheet
Ceramic Capacitors - 565-KTJ251B225M76AFT00TR-ND - DigiKey
Thief River Falls, MN, United States
2.2µF ±20% 250V Ceramic Capacitor X7R SMD, J-Lead

2.2µF ±20% 250V Ceramic Capacitor X7R SMD, J-Lead

Buy Now Datasheet
Ceramic Capacitors - 565-KTJ251B225M76AFT00DKR-ND - DigiKey
Thief River Falls, MN, United States
2.2µF ±20% 250V Ceramic Capacitor X7R SMD, J-Lead

2.2µF ±20% 250V Ceramic Capacitor X7R SMD, J-Lead

Buy Now Datasheet
Ceramic Capacitors 1202-KTJ251B225M76AFT00
Capacitors

Capacitors

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - KTJ251B225M76AFT00 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
KTJ251B225M76AFT00
Capacitors - Ceramic Capacitors KTJ251B225M76AFT00
CAP CER 2.2UF 250V X7R SMD

CAP CER 2.2UF 250V X7R SMD

Supplier's Site

Technical Specifications

  DigiKey DigiKey New Yorker Electronics Co., Inc. Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 565-KTJ251B225M76AFT00CT-ND 565-KTJ251B225M76AFT00DKR-ND 1202-KTJ251B225M76AFT00 KTJ251B225M76AFT00
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications Bypass Bypass Bypass; Bypass, Decoupling
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 2.2 microF 2.2 microF 2.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 276AXZ6R3M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Metallized Polyester Film Capacitor(Dipped) - W22(CL21X series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Ceramic Capacitors - 1608-1260-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers