United Chemi-Con, Inc. Ceramic Capacitors KTJ251B225M55BFT00

Description
Capacitors
Request a Quote Datasheet
Description
Capacitors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors 1202-KTJ251B225M55BFT00
Capacitors

Capacitors

Supplier's Site Datasheet
Ceramic Capacitors - 565-KTJ251B225M55BFT00CT-ND - DigiKey
Thief River Falls, MN, United States
2.2µF ±20% 250V Ceramic Capacitor X7R Stacked SMD, 2 J-Lead

2.2µF ±20% 250V Ceramic Capacitor X7R Stacked SMD, 2 J-Lead

Buy Now Datasheet
Ceramic Capacitors - 565-KTJ251B225M55BFT00DKR-ND - DigiKey
Thief River Falls, MN, United States
2.2µF ±20% 250V Ceramic Capacitor X7R Stacked SMD, 2 J-Lead

2.2µF ±20% 250V Ceramic Capacitor X7R Stacked SMD, 2 J-Lead

Buy Now Datasheet
Ceramic Capacitors - 565-KTJ251B225M55BFT00TR-ND - DigiKey
Thief River Falls, MN, United States
2.2µF ±20% 250V Ceramic Capacitor X7R Stacked SMD, 2 J-Lead

2.2µF ±20% 250V Ceramic Capacitor X7R Stacked SMD, 2 J-Lead

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey DigiKey
Product Category Capacitors Capacitors Capacitors
Product Number 1202-KTJ251B225M55BFT00 565-KTJ251B225M55BFT00CT-ND 565-KTJ251B225M55BFT00DKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Packing Method Bulk; Bulk Tape Reel Digi-Reel®
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Bypass Bypass
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101303U050CC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
High Voltage Ceramic Capacitors - WC1 - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details