47µF ±20% 25V Ceramic Capacitor X7R SMD, J-Lead
47µF ±20% 25V Ceramic Capacitor X7R SMD, J-Lead
47µF ±20% 25V Ceramic Capacitor X7R SMD, J-Lead
CAP CER 47UF 25V X7R SMD
| New Yorker Electronics Co., Inc. | DigiKey | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1202-KTJ250B476M76AFT00 | 565-KTJ250B476M76AFT00DKR-ND | 565-KTJ250B476M76AFT00TR-ND | KTJ250B476M76AFT00 |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Ceramic Capacitors | Capacitors - Ceramic Capacitors |
| Packing Method | Bulk; Bulk | Digi-Reel® | Tape Reel | Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | |
| Applications | Bypass | Bypass | Bypass; Bypass, Decoupling | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition |