United Chemi-Con, Inc. Ceramic Capacitors KTJ250B336M55BFT00

Description
33µF ±20% 25V Ceramic Capacitor X7R Stacked SMD, 2 J-Lead
Request a Quote Datasheet
Description
33µF ±20% 25V Ceramic Capacitor X7R Stacked SMD, 2 J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 565-KTJ250B336M55BFT00DKR-ND - DigiKey
Thief River Falls, MN, United States
33µF ±20% 25V Ceramic Capacitor X7R Stacked SMD, 2 J-Lead

33µF ±20% 25V Ceramic Capacitor X7R Stacked SMD, 2 J-Lead

Buy Now Datasheet
Ceramic Capacitors - 565-KTJ250B336M55BFT00TR-ND - DigiKey
Thief River Falls, MN, United States
33µF ±20% 25V Ceramic Capacitor X7R Stacked SMD, 2 J-Lead

33µF ±20% 25V Ceramic Capacitor X7R Stacked SMD, 2 J-Lead

Buy Now Datasheet
Ceramic Capacitors - 565-KTJ250B336M55BFT00CT-ND - DigiKey
Thief River Falls, MN, United States
33µF ±20% 25V Ceramic Capacitor X7R Stacked SMD, 2 J-Lead

33µF ±20% 25V Ceramic Capacitor X7R Stacked SMD, 2 J-Lead

Buy Now Datasheet
Ceramic Capacitors 1202-KTJ250B336M55BFT00
Capacitors

Capacitors

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors KTJ250B336M55BFT00
CAP CER 33UF 25V X7R SMD

CAP CER 33UF 25V X7R SMD

Supplier's Site

Technical Specifications

  DigiKey DigiKey New Yorker Electronics Co., Inc. Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 565-KTJ250B336M55BFT00DKR-ND 565-KTJ250B336M55BFT00TR-ND 1202-KTJ250B336M55BFT00 KTJ250B336M55BFT00
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications Bypass Bypass Bypass; Bypass, Decoupling
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 33 microF 33 microF 33 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-380LX101M450H022 - New Yorker Electronics Co., Inc.
Specs
Capacitance Type Fixed
Operating Temperature 85 C (185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
High-Voltage Metallized Polypropylene Film/Foil Capacitor - W14(CBB81 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Frequency; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Coin Cell Supercapacitor - SCCA - SCHURTER Inc
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
RoHS Compliant Yes
View Details