United Chemi-Con, Inc. Ceramic Capacitors KTJ250B107M76BFT00

Description
100µF ±20% 25V Ceramic Capacitor X7R Stacked SMD, 2 J-Lead
Request a Quote Datasheet
Description
100µF ±20% 25V Ceramic Capacitor X7R Stacked SMD, 2 J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 565-KTJ250B107M76BFT00CT-ND - DigiKey
Thief River Falls, MN, United States
100µF ±20% 25V Ceramic Capacitor X7R Stacked SMD, 2 J-Lead

100µF ±20% 25V Ceramic Capacitor X7R Stacked SMD, 2 J-Lead

Buy Now Datasheet
Ceramic Capacitors - 565-KTJ250B107M76BFT00DKR-ND - DigiKey
Thief River Falls, MN, United States
100µF ±20% 25V Ceramic Capacitor X7R Stacked SMD, 2 J-Lead

100µF ±20% 25V Ceramic Capacitor X7R Stacked SMD, 2 J-Lead

Buy Now Datasheet
Ceramic Capacitors - 565-KTJ250B107M76BFT00TR-ND - DigiKey
Thief River Falls, MN, United States
100µF ±20% 25V Ceramic Capacitor X7R Stacked SMD, 2 J-Lead

100µF ±20% 25V Ceramic Capacitor X7R Stacked SMD, 2 J-Lead

Buy Now Datasheet
Ceramic Capacitors 1202-KTJ250B107M76BFT00
Capacitors

Capacitors

Supplier's Site Datasheet
Ceramic Capacitors - KTJ250B107M76BFT00 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
KTJ250B107M76BFT00
Ceramic Capacitors KTJ250B107M76BFT00
CAP CER 100UF 25V X7R SMD

CAP CER 100UF 25V X7R SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey New Yorker Electronics Co., Inc. ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 565-KTJ250B107M76BFT00CT-ND 565-KTJ250B107M76BFT00DKR-ND 1202-KTJ250B107M76BFT00 KTJ250B107M76BFT00
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor; Surface Mount, MLCC
Applications Bypass Bypass Bypass
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 100 microF 100 microF 100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 106SVH050MER - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 0603J0102P20CCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers