United Chemi-Con, Inc. Ceramic Capacitors KTF501B564M55NLT00

Description
0.56µF ±20% 500V Ceramic Capacitor X7R 2220 (5750 Metric)
Request a Quote Datasheet
Description
0.56µF ±20% 500V Ceramic Capacitor X7R 2220 (5750 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 565-4810-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
565-4810-1-ND
Ceramic Capacitors 565-4810-1-ND
0.56µF ±20% 500V Ceramic Capacitor X7R 2220 (5750 Metric)

0.56µF ±20% 500V Ceramic Capacitor X7R 2220 (5750 Metric)

Buy Now Datasheet
Ceramic Capacitors - 565-4810-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
565-4810-6-ND
Ceramic Capacitors 565-4810-6-ND
0.56µF ±20% 500V Ceramic Capacitor X7R 2220 (5750 Metric)

0.56µF ±20% 500V Ceramic Capacitor X7R 2220 (5750 Metric)

Buy Now Datasheet
Ceramic Capacitors - 565-4810-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
565-4810-2-ND
Ceramic Capacitors 565-4810-2-ND
0.56µF ±20% 500V Ceramic Capacitor X7R 2220 (5750 Metric)

0.56µF ±20% 500V Ceramic Capacitor X7R 2220 (5750 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - KTF501B564M55NLT00 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
KTF501B564M55NLT00
Capacitors - Ceramic Capacitors KTF501B564M55NLT00
CAP CER 0.56UF 500V X7R 2220

CAP CER 0.56UF 500V X7R 2220

Supplier's Site

Technical Specifications

  DigiKey DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 565-4810-1-ND 565-4810-6-ND KTF501B564M55NLT00
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Automotive Automotive Automotive; Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.5600 microF 0.5600 microF 0.5600 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101302U040AA2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Box-Type Metallized Polyester Film Capacitor - W24(CL23B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Ceramic Capacitors - 0603J0100332KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers