United Chemi-Con, Inc. Ceramic Capacitors KTF501B474M55NLT00

Description
0.47µF ±20% 500V Ceramic Capacitor X7R 2220 (5750 Metric)
Request a Quote Datasheet
Description
0.47µF ±20% 500V Ceramic Capacitor X7R 2220 (5750 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 565-4809-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
565-4809-2-ND
Ceramic Capacitors 565-4809-2-ND
0.47µF ±20% 500V Ceramic Capacitor X7R 2220 (5750 Metric)

0.47µF ±20% 500V Ceramic Capacitor X7R 2220 (5750 Metric)

Buy Now Datasheet
Ceramic Capacitors - 565-4809-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
565-4809-1-ND
Ceramic Capacitors 565-4809-1-ND
0.47µF ±20% 500V Ceramic Capacitor X7R 2220 (5750 Metric)

0.47µF ±20% 500V Ceramic Capacitor X7R 2220 (5750 Metric)

Buy Now Datasheet
Ceramic Capacitors - 565-4809-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
565-4809-6-ND
Ceramic Capacitors 565-4809-6-ND
0.47µF ±20% 500V Ceramic Capacitor X7R 2220 (5750 Metric)

0.47µF ±20% 500V Ceramic Capacitor X7R 2220 (5750 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 565-4809-2-ND 565-4809-6-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.4700 microF 0.4700 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701062 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-380LX151M500A012 - New Yorker Electronics Co., Inc.
Specs
Capacitance Type Fixed
Operating Temperature 85 C (185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100330KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details