United Chemi-Con, Inc. Ceramic Capacitors KTF251B155M55NLT00

Description
1.5µF ±20% 250V Ceramic Capacitor X7R 2220 (5750 Metric)
Request a Quote Datasheet
Description
1.5µF ±20% 250V Ceramic Capacitor X7R 2220 (5750 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 565-KTF251B155M55NLT00TR-ND - DigiKey
Thief River Falls, MN, United States
1.5µF ±20% 250V Ceramic Capacitor X7R 2220 (5750 Metric)

1.5µF ±20% 250V Ceramic Capacitor X7R 2220 (5750 Metric)

Buy Now Datasheet
Ceramic Capacitors - 565-KTF251B155M55NLT00DKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 1.5UF 250V X7R 2220

CAP CER 1.5UF 250V X7R 2220

Buy Now Datasheet
Ceramic Capacitors - 565-KTF251B155M55NLT00CT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 1.5UF 250V X7R 2220

CAP CER 1.5UF 250V X7R 2220

Buy Now Datasheet
Capacitors - Ceramic Capacitors - KTF251B155M55NLT00 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
KTF251B155M55NLT00
Capacitors - Ceramic Capacitors KTF251B155M55NLT00
CAP CER 1.5UF 250V X7R 2220

CAP CER 1.5UF 250V X7R 2220

Supplier's Site

Technical Specifications

  DigiKey DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 565-KTF251B155M55NLT00TR-ND 565-KTF251B155M55NLT00DKR-ND KTF251B155M55NLT00
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Automotive Automotive Automotive; Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 1.5 microF 1.5 microF 1.5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-380LX121M500K032 - New Yorker Electronics Co., Inc.
Specs
Capacitance Type Fixed
Operating Temperature 85 C (185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Aluminium Capacitors - 1701289 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 0603J0100271FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details