United Chemi-Con, Inc. Ceramic Capacitors KTF251B155K55NLT00

Description
CAP CER 1.5UF 250V X7R 2220
Request a Quote Datasheet
Description
CAP CER 1.5UF 250V X7R 2220
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 565-KTF251B155K55NLT00DKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 1.5UF 250V X7R 2220

CAP CER 1.5UF 250V X7R 2220

Buy Now Datasheet
Ceramic Capacitors - 565-KTF251B155K55NLT00TR-ND - DigiKey
Thief River Falls, MN, United States
1.5µF ±10% 250V Ceramic Capacitor X7R 2220 (5750 Metric)

1.5µF ±10% 250V Ceramic Capacitor X7R 2220 (5750 Metric)

Buy Now Datasheet
Ceramic Capacitors - 565-KTF251B155K55NLT00CT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 1.5UF 250V X7R 2220

CAP CER 1.5UF 250V X7R 2220

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 565-KTF251B155K55NLT00DKR-ND 565-KTF251B155K55NLT00TR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 1.5 microF 1.5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Prismatic Supercapacitor - SCPA - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 2002-101C233T200DG1DS - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers