United Chemi-Con, Inc. Ceramic Capacitors KTF101B475M43EHT00

Description
CAP CER 4.7UF 100V X7R 1812
Request a Quote Datasheet
Description
CAP CER 4.7UF 100V X7R 1812
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 565-KTF101B475M43EHT00CT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 4.7UF 100V X7R 1812

CAP CER 4.7UF 100V X7R 1812

Buy Now Datasheet
Ceramic Capacitors - 565-KTF101B475M43EHT00TR-ND - DigiKey
Thief River Falls, MN, United States
4.7µF ±20% 100V Ceramic Capacitor X7R 1812 (4532 Metric)

4.7µF ±20% 100V Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 565-KTF101B475M43EHT00DKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 4.7UF 100V X7R 1812

CAP CER 4.7UF 100V X7R 1812

Buy Now Datasheet
Ceramic Capacitors - KTF101B475M43EHT00 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
KTF101B475M43EHT00
Ceramic Capacitors KTF101B475M43EHT00
CAP CER 4.7UF 100V X7R 1812

CAP CER 4.7UF 100V X7R 1812

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 565-KTF101B475M43EHT00CT-ND 565-KTF101B475M43EHT00DKR-ND KTF101B475M43EHT00
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 4.7 microF 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101392U050AB3A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 0603J0100182KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers