Dipped Radial Lead Multilayer Ceramic Capacitors Product overview: KTD501B105M76A0T00 from United Chemi-Con is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-KTD501B105M76A0T0
1µF ±20% 500V Ceramic Capacitor X7R Radial
1µF ±20% 500V Ceramic Capacitor X7R Radial
| ERSAELECTRONICS PTE. LTD. | New Yorker Electronics Co., Inc. | DigiKey | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 60-KTD501B105M76A0T00 | 1202-KTD501B105M76A0T00 | 565-4669-1-ND |
| Product Name | Capacitor | Ceramic Capacitors | Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| RoHS Compliant | Yes | ||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | |
| Packing Method | Bulk; Bulk | Tape Reel | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |