United Chemi-Con, Inc. Ceramic Capacitors KTD350B106K43A0B00

Description
CERAMIC CAP
Request a Quote Datasheet
Description
CERAMIC CAP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 565-KTD350B106K43A0B00-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
565-KTD350B106K43A0B00-ND
Ceramic Capacitors 565-KTD350B106K43A0B00-ND
CERAMIC CAP

CERAMIC CAP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number 565-KTD350B106K43A0B00-ND
Product Name Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
WVDC 35 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Metallized polypropylene film interference suppression capacitor(class Y2) - W43( Y2 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; New energy vehicles (OBC), Plug-in battery charger (OBC) and more.
View Details
Capacitor Rohs Compliant Cornell Dubilier - 92H7523 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers