United Chemi-Con, Inc. Capacitors - Ceramic Capacitors KTD251B475M90A0B00

Description
Win Source Part Number: 979904-KTD251B475M90 A0B00 Category: Capacitors>Ceramic Capacitors Series: NTD Package: Tray Applications: SMPS Filtering Height - Seated (Max): 0.787" (20.00mm) Standard Package: 10 Capacitance: 4.7 µF Tolerance: ±20% Voltage - Rated: 250V Temperature Coefficient: X7R Lead Spacing: 0.787" (20.00mm) Lead Style: Straight Mounting Type: Through Hole Package / Case: Radial Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.886" L x 0.236" W (22.50mm x 6.00mm) ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: United Chemi-Con Other Names: 565-4663-3,KTD251B47 5M90A0B00-ND,565-466 3,565-4663-3-ND
Request a Quote Datasheet
Description
Win Source Part Number: 979904-KTD251B475M90 A0B00 Category: Capacitors>Ceramic Capacitors Series: NTD Package: Tray Applications: SMPS Filtering Height - Seated (Max): 0.787" (20.00mm) Standard Package: 10 Capacitance: 4.7 µF Tolerance: ±20% Voltage - Rated: 250V Temperature Coefficient: X7R Lead Spacing: 0.787" (20.00mm) Lead Style: Straight Mounting Type: Through Hole Package / Case: Radial Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.886" L x 0.236" W (22.50mm x 6.00mm) ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: United Chemi-Con Other Names: 565-4663-3,KTD251B47 5M90A0B00-ND,565-466 3,565-4663-3-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Ceramic Capacitors - 979904-KTD251B475M90A0B00 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
979904-KTD251B475M90A0B00
Capacitors - Ceramic Capacitors 979904-KTD251B475M90A0B00
Win Source Part Number: 979904-KTD251B475M90 A0B00 Category: Capacitors>Ceramic Capacitors Series: NTD Package: Tray Applications: SMPS Filtering Height - Seated (Max): 0.787" (20.00mm) Standard Package: 10 Capacitance: 4.7 µF Tolerance: ±20% Voltage - Rated: 250V Temperature Coefficient: X7R Lead Spacing: 0.787" (20.00mm) Lead Style: Straight Mounting Type: Through Hole Package / Case: Radial Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.886" L x 0.236" W (22.50mm x 6.00mm) ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: United Chemi-Con Other Names: 565-4663-3,KTD251B47 5M90A0B00-ND,565-466 3,565-4663-3-ND

Win Source Part Number: 979904-KTD251B475M90A0B00
Category: Capacitors>Ceramic Capacitors
Series: NTD
Package: Tray
Applications: SMPS Filtering
Height - Seated (Max): 0.787" (20.00mm)
Standard Package: 10
Capacitance: 4.7 µF
Tolerance: ±20%
Voltage - Rated: 250V
Temperature Coefficient: X7R
Lead Spacing: 0.787" (20.00mm)
Lead Style: Straight
Mounting Type: Through Hole
Package / Case: Radial
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.886" L x 0.236" W (22.50mm x 6.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Mfr: United Chemi-Con
Other Names: 565-4663-3,KTD251B475M90A0B00-ND,565-4663,565-4663-3-ND

Buy Now Datasheet
Ceramic Capacitors - 565-4663-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
565-4663-ND
Ceramic Capacitors 565-4663-ND
4.7µF ±20% 250V Ceramic Capacitor X7R Radial

4.7µF ±20% 250V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Ceramic Capacitors 1202-KTD251B475M90A0B00
Capacitors

Capacitors

Supplier's Site Datasheet
Capacitors United Chemi-Con - 73AC9605 - Newark, An Avnet Company
Chicago, IL, United States
Capacitors United Chemi-Con
73AC9605
Capacitors United Chemi-Con 73AC9605
CAPACITORS

CAPACITORS

Supplier's Site
Capacitors - Ceramic Capacitors - KTD251B475M90A0B00 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
KTD251B475M90A0B00
Capacitors - Ceramic Capacitors KTD251B475M90A0B00
CAP CER 4.7UF 250V X7R RADIAL

CAP CER 4.7UF 250V X7R RADIAL

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey New Yorker Electronics Co., Inc. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 979904-KTD251B475M90A0B00 565-4663-ND 1202-KTD251B475M90A0B00 73AC9605 KTD251B475M90A0B00
Product Name Capacitors - Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Capacitors United Chemi-Con Capacitors - Ceramic Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 4.7 microF 4.7 microF 4.7 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 250 volts 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C0603C152K1RACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Power Electronic Capacitor - W3R(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - 0603J0100471JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details