United Chemi-Con, Inc. Aluminum Electrolytic Capacitors KMQ450VS181M25X40T2

Description
180µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 1.842Ohm @ 120Hz 2000 Hrs @ 105°C
Request a Quote Datasheet
Description
180µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 1.842Ohm @ 120Hz 2000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - KMQ450VS181M25X40T2-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
KMQ450VS181M25X40T2-ND
Aluminum Electrolytic Capacitors KMQ450VS181M25X40T2-ND
180µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 1.842Ohm @ 120Hz 2000 Hrs @ 105°C

180µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 1.842Ohm @ 120Hz 2000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - KMQ450VS181M25X40T2 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
KMQ450VS181M25X40T2
Capacitors - Aluminum Electrolytic Capacitors KMQ450VS181M25X40T2
CAP ALUM 180UF 20% 450V SNAP

CAP ALUM 180UF 20% 450V SNAP

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number KMQ450VS181M25X40T2-ND KMQ450VS181M25X40T2
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C223U050AD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
High Voltage Ceramic Capacitors - WC1 - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Prismatic Supercapacitor - SCPC - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details