United Chemi-Con, Inc. Ceramic Capacitors KHD500E157M99C0B00

Description
150µF ±20% 50V Ceramic Capacitor Y5U (E) Radial
Request a Quote Datasheet
Description
150µF ±20% 50V Ceramic Capacitor Y5U (E) Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 565-3278-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
565-3278-ND
Ceramic Capacitors 565-3278-ND
150µF ±20% 50V Ceramic Capacitor Y5U (E) Radial

150µF ±20% 50V Ceramic Capacitor Y5U (E) Radial

Buy Now Datasheet
Ceramic Capacitors - KHD500E157M99C0B00 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
KHD500E157M99C0B00
Ceramic Capacitors KHD500E157M99C0B00
CAP CER 150UF 50V Y5U RADIAL

CAP CER 150UF 50V Y5U RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 565-3278-ND KHD500E157M99C0B00
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 150 microF 150 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 106RSB700K6R - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Box-Type Metallized Polyester Film Capacitor - W24(CL23B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Ceramic Capacitors - C11AH0R8C-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers