United Chemi-Con, Inc. Ceramic Capacitors - KHC500E226M76R0T00 KHC500E226M76R0T00

Description
Manufacturer: United Chemi-Con Win Source Part Number: 777998-KHC500E226M76 R0T00 Series: THC Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Package: 3025 (7563 Metric) Applications: General Mounting: Surface Mount, MLCC Capacitance: 22μF Tolerance: ±20% Temperature Coefficient: Y5U (E) Part Status: Obsolete(EOL) Family Name: THC Categories: Capacitors Dimension: 0.295" L x 0.248" W (7.50mm x 6.30mm) Voltage Rating DC: 50V Thickness (Maximum): 0.098" (2.50mm) Alternative Parts (Cross-Reference): KTS500B156M55N0T00; Introduction Date: September 05, 2008 ECCN: EAR99 Estimated EOL Date: 2022 Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: United Chemi-Con Win Source Part Number: 777998-KHC500E226M76 R0T00 Series: THC Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Package: 3025 (7563 Metric) Applications: General Mounting: Surface Mount, MLCC Capacitance: 22μF Tolerance: ±20% Temperature Coefficient: Y5U (E) Part Status: Obsolete(EOL) Family Name: THC Categories: Capacitors Dimension: 0.295" L x 0.248" W (7.50mm x 6.30mm) Voltage Rating DC: 50V Thickness (Maximum): 0.098" (2.50mm) Alternative Parts (Cross-Reference): KTS500B156M55N0T00; Introduction Date: September 05, 2008 ECCN: EAR99 Estimated EOL Date: 2022 Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - KHC500E226M76R0T00 - 777998-KHC500E226M76R0T00 - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - KHC500E226M76R0T00
777998-KHC500E226M76R0T00
Ceramic Capacitors - KHC500E226M76R0T00 777998-KHC500E226M76R0T00
Manufacturer: United Chemi-Con Win Source Part Number: 777998-KHC500E226M76 R0T00 Series: THC Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Package: 3025 (7563 Metric) Applications: General Mounting: Surface Mount, MLCC Capacitance: 22μF Tolerance: ±20% Temperature Coefficient: Y5U (E) Part Status: Obsolete(EOL) Family Name: THC Categories: Capacitors Dimension: 0.295" L x 0.248" W (7.50mm x 6.30mm) Voltage Rating DC: 50V Thickness (Maximum): 0.098" (2.50mm) Alternative Parts (Cross-Reference): KTS500B156M55N0T00; Introduction Date: September 05, 2008 ECCN: EAR99 Estimated EOL Date: 2022 Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited

Manufacturer: United Chemi-Con
Win Source Part Number: 777998-KHC500E226M76R0T00
Series: THC
Packaging: Reel package
Operating Temperature Range: -55°C ~ 125°C
Package: 3025 (7563 Metric)
Applications: General
Mounting: Surface Mount, MLCC
Capacitance: 22μF
Tolerance: ±20%
Temperature Coefficient: Y5U (E)
Part Status: Obsolete(EOL)
Family Name: THC
Categories: Capacitors
Dimension: 0.295" L x 0.248" W (7.50mm x 6.30mm)
Voltage Rating DC: 50V
Thickness (Maximum): 0.098" (2.50mm)
Alternative Parts (Cross-Reference): KTS500B156M55N0T00;
Introduction Date: September 05, 2008
ECCN: EAR99
Estimated EOL Date: 2022
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Ceramic Capacitors - KHC500E226M76R0T00 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
KHC500E226M76R0T00
Ceramic Capacitors KHC500E226M76R0T00
CAP CER 22UF 50V Y5U 3025

CAP CER 22UF 50V Y5U 3025

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 777998-KHC500E226M76R0T00 KHC500E226M76R0T00
Product Name Ceramic Capacitors - KHC500E226M76R0T00 Ceramic Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 22 microF 22 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C164M063DN1B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Thin Film Capacitors - 1761-CSA-200-15X15X8-G-151-M-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications General Purpose
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Power Electronic Capacitor - W3C(WLL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details