United Chemi-Con, Inc. SMD 22uF 50V Capacitor KHC500E226M76N0T00

Description
Cap Ceramic 22uF 50V Y5U 20% Pad SMD 125°C T/R Product overview: KHC500E226M76N0T00 from United Chemi-Con is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22uF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-KHC500E226M76N0T0 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Ceramic 22uF 50V Y5U 20% Pad SMD 125°C T/R Product overview: KHC500E226M76N0T00 from United Chemi-Con is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22uF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-KHC500E226M76N0T0 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 22uF 50V Capacitor - 60-KHC500E226M76N0T00 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 22uF 50V Capacitor
60-KHC500E226M76N0T00
SMD 22uF 50V Capacitor 60-KHC500E226M76N0T00
Cap Ceramic 22uF 50V Y5U 20% Pad SMD 125°C T/R Product overview: KHC500E226M76N0T00 from United Chemi-Con is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22uF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-KHC500E226M76N0T0 0 can be used for catalog matching and distributor lookup.

Cap Ceramic 22uF 50V Y5U 20% Pad SMD 125°C T/R Product overview: KHC500E226M76N0T00 from United Chemi-Con is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22uF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-KHC500E226M76N0T00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 1159631-KHC500E226M76N0T00 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1159631-KHC500E226M76N0T00
Capacitors - Ceramic Capacitors 1159631-KHC500E226M76N0T00
Win Source Part Number: 1159631-KHC500E226M7 6N0T00 Category: Capacitors>Ceramic Capacitors Series: THC Package: Tape & Reel (TR) Applications: General Purpose Standard Package: 500 Capacitance: 22 µF Tolerance: ±20% Voltage - Rated: 50V Temperature Coefficient: Y5U (E) Thickness (Max): 0.098" (2.50mm) Mounting Type: Surface Mount, MLCC Package / Case: 3025 (7563 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.295" L x 0.248" W (7.50mm x 6.30mm) ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: United Chemi-Con Product Status: Obsolete

Win Source Part Number: 1159631-KHC500E226M76N0T00
Category: Capacitors>Ceramic Capacitors
Series: THC
Package: Tape & Reel (TR)
Applications: General Purpose
Standard Package: 500
Capacitance: 22 µF
Tolerance: ±20%
Voltage - Rated: 50V
Temperature Coefficient: Y5U (E)
Thickness (Max): 0.098" (2.50mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 3025 (7563 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.295" L x 0.248" W (7.50mm x 6.30mm)
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Mfr: United Chemi-Con
Product Status: Obsolete

Buy Now Datasheet
Ceramic Capacitors - KHC500E226M76N0T00 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
KHC500E226M76N0T00
Ceramic Capacitors KHC500E226M76N0T00
CAP CER 22UF 50V Y5U 3025

CAP CER 22UF 50V Y5U 3025

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 60-KHC500E226M76N0T00 1159631-KHC500E226M76N0T00 KHC500E226M76N0T00
Product Name SMD 22uF 50V Capacitor Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 22 microF 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-437-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 800000 microF
View Details
Power Electronic Capacitor - W3R(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers