Nippon Chemi-Con Corporation Bearing KB-40GUU

Description
BALL LINEAR BALL BEARING2RS - RUBBER SEAL ON TWO SIDES, SHAFT DIAMETER: 40MM, NUMBER OF BALL CIRCUITS: 5, DYNAMIC LOAD RATING CR: 2160 N, STATIC LOAD RATING COR: 4020 N, RETAINER MATERIAL IS RESIN, STEEL, CLOSED TYPE LINEAR BALL BEARING. FREE 2 YEAR RADWELL WARRANTY
Description
BALL LINEAR BALL BEARING2RS - RUBBER SEAL ON TWO SIDES, SHAFT DIAMETER: 40MM, NUMBER OF BALL CIRCUITS: 5, DYNAMIC LOAD RATING CR: 2160 N, STATIC LOAD RATING COR: 4020 N, RETAINER MATERIAL IS RESIN, STEEL, CLOSED TYPE LINEAR BALL BEARING. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 146918970 - Radwell International
Willingboro, NJ, United States
Bearing
146918970
Bearing 146918970
BALL LINEAR BALL BEARING2RS - RUBBER SEAL ON TWO SIDES, SHAFT DIAMETER: 40MM, NUMBER OF BALL CIRCUITS: 5, DYNAMIC LOAD RATING CR: 2160 N, STATIC LOAD RATING COR: 4020 N, RETAINER MATERIAL IS RESIN, STEEL, CLOSED TYPE LINEAR BALL BEARING. FREE 2 YEAR RADWELL WARRANTY

BALL LINEAR BALL BEARING2RS - RUBBER SEAL ON TWO SIDES, SHAFT DIAMETER: 40MM, NUMBER OF BALL CIRCUITS: 5, DYNAMIC LOAD RATING CR: 2160 N, STATIC LOAD RATING COR: 4020 N, RETAINER MATERIAL IS RESIN, STEEL, CLOSED TYPE LINEAR BALL BEARING. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Ball Bearings
Product Number 146918970
Product Name Bearing
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat and convex type_Plastic bearing (heavy duty)_IDS - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
Ball Bearings - 2346929 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Seals / Shields Double Shield
View Details
SMITH-TRAX® Metric Bearings, MPYR: Plain Yoke Type - MPYR-62 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Design Units Inch
Bore 20.0000 inch (508.000 mm)
View Details