Nippon Chemi-Con Corporation Bearing HK-1612

Description
BEARING NEEDLE ROLLER, 16X22X12MM, 1/4" POLYOLEFIN HEAT SHRINK, TUBING, 16-12 GAUGE, 2:1 SHRINK RATIO. FREE 2 YEAR RADWELL WARRANTY
Description
BEARING NEEDLE ROLLER, 16X22X12MM, 1/4" POLYOLEFIN HEAT SHRINK, TUBING, 16-12 GAUGE, 2:1 SHRINK RATIO. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 44705591 - Radwell International
Willingboro, NJ, United States
Bearing
44705591
Bearing 44705591
BEARING NEEDLE ROLLER, 16X22X12MM, 1/4" POLYOLEFIN HEAT SHRINK, TUBING, 16-12 GAUGE, 2:1 SHRINK RATIO. FREE 2 YEAR RADWELL WARRANTY

BEARING NEEDLE ROLLER, 16X22X12MM, 1/4" POLYOLEFIN HEAT SHRINK, TUBING, 16-12 GAUGE, 2:1 SHRINK RATIO. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Roller Bearings
Product Number 44705591
Product Name Bearing
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Metric Bearings, MPCR: Plain Stud Type - MPCR-100 - Accurate Bushing Company, Inc.
Specs
Dynamic Axial 5777 lbs (2620 kg)
Dynamic Radial 14297 lbs (6484 kg)
View Details
Roller Bearings - 2482922 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rolling Element Steel
Design Units Metric
Bore 1.7717 inch (45.000 mm)
View Details
0.3125 in. ID, 0.75 in. OD Two Piece Precision Stainless Steel Spherical Bearing - BPSLHS-050 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 9200 lbs (4172 kg)
View Details
Crossed Roller Bearings - CRBE Series - HIWIN Corporation
Specs
Type Crossed Roller
View Details