CAP ALUM HYBRID 33UF 20% 50V SMD
CAP ALUM HYBRID 33UF 20% 50V SMD
CAP ALUM HYBRID 33UF 20% 50V SMD
| DigiKey | DigiKey | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 565-HHXD500GRA330MHA0GCT-ND | 565-HHXD500GRA330MHA0GDKR-ND |
| Product Name | Aluminum - Polymer Capacitors | Aluminum - Polymer Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor |
| Applications | Automotive | Automotive |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic |
| Capacitance Range | 33 microF | 33 microF |