United Chemi-Con, Inc. SMD 39UF 80V Capacitor HHXA800ARA390MJA0G

Description
CAP ALUM HYB 39UF 20% 80V SMD Product overview: HHXA800ARA390MJA0G from United Chemi-Con is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 39UF, 80V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 39UF, 80V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-HHXA800ARA390MJA0 G can be used for catalog matching and distributor lookup.
Request a Quote
Description
CAP ALUM HYB 39UF 20% 80V SMD Product overview: HHXA800ARA390MJA0G from United Chemi-Con is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 39UF, 80V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 39UF, 80V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-HHXA800ARA390MJA0 G can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The HHXA800ARA390MJA0G is an aluminum-polymer capacitor from Lingto Electronic Limited, designed for high reliability and high voltage applications. It features a capacitance of 39µF and a rated voltage of 80V DC. The capacitor operates within a temperature range of -55°C to +125°C and has a capacitance tolerance of ±20% at 20°C and 120Hz. This component is suitable for applications requiring endurance under high temperatures, with a specified endurance of 4,000 hours at 125°C when subjected to rated ripple current. The capacitor is AEC-Q200 compliant, making it suitable for automotive and base station equipment. It is also RoHS2 compliant and halogen-free. Leakage current is defined as I=0.01CV or 3OºA, whichever is greater, and the maximum dissipation factor (tanO¥) is 0.08 at 20°C and 120Hz. The low-temperature characteristics indicate a maximum impedance ratio of Z(-25°C)/Z(+20°C) ,â§ 1.5 and Z(-55°C)/Z(+20°C) ,â§ 2.0 at 100kHz. The product is designed to maintain performance with minimal changes in capacitance, dissipation factor, ESR, and leakage current after specified endurance and shelf life tests.

Datasheet Summary
Powered by GS/AI

The HHXA800ARA390MJA0G is an aluminum-polymer capacitor from Lingto Electronic Limited, designed for high reliability and high voltage applications. It features a capacitance of 39µF and a rated voltage of 80V DC. The capacitor operates within a temperature range of -55°C to +125°C and has a capacitance tolerance of ±20% at 20°C and 120Hz. This component is suitable for applications requiring endurance under high temperatures, with a specified endurance of 4,000 hours at 125°C when subjected to rated ripple current. The capacitor is AEC-Q200 compliant, making it suitable for automotive and base station equipment. It is also RoHS2 compliant and halogen-free. Leakage current is defined as I=0.01CV or 3OºA, whichever is greater, and the maximum dissipation factor (tanO¥) is 0.08 at 20°C and 120Hz. The low-temperature characteristics indicate a maximum impedance ratio of Z(-25°C)/Z(+20°C) ,â§ 1.5 and Z(-55°C)/Z(+20°C) ,â§ 2.0 at 100kHz. The product is designed to maintain performance with minimal changes in capacitance, dissipation factor, ESR, and leakage current after specified endurance and shelf life tests.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 39UF 80V Capacitor
69-HHXA800ARA390MJA0G
SMD 39UF 80V Capacitor 69-HHXA800ARA390MJA0G
CAP ALUM HYB 39UF 20% 80V SMD Product overview: HHXA800ARA390MJA0G from United Chemi-Con is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 39UF, 80V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 39UF, 80V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-HHXA800ARA390MJA0 G can be used for catalog matching and distributor lookup.

CAP ALUM HYB 39UF 20% 80V SMD Product overview: HHXA800ARA390MJA0G from United Chemi-Con is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 39UF, 80V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 39UF, 80V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-HHXA800ARA390MJA0G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum - Polymer Capacitors - 565-4174-2-ND - DigiKey
Thief River Falls, MN, United States
Aluminum - Polymer Capacitors
565-4174-2-ND
Aluminum - Polymer Capacitors 565-4174-2-ND
39µF 80V Aluminum - Polymer Capacitors Radial, Can - SMD 35mOhm 4000 Hrs @ 125°C

39µF 80V Aluminum - Polymer Capacitors Radial, Can - SMD 35mOhm 4000 Hrs @ 125°C

Buy Now Datasheet
Aluminum - Polymer Capacitors - 565-4174-1-ND - DigiKey
Thief River Falls, MN, United States
Aluminum - Polymer Capacitors
565-4174-1-ND
Aluminum - Polymer Capacitors 565-4174-1-ND
39µF 80V Aluminum - Polymer Capacitors Radial, Can - SMD 35mOhm 4000 Hrs @ 125°C

39µF 80V Aluminum - Polymer Capacitors Radial, Can - SMD 35mOhm 4000 Hrs @ 125°C

Buy Now Datasheet
Aluminum - Polymer Capacitors - 565-4174-6-ND - DigiKey
Thief River Falls, MN, United States
Aluminum - Polymer Capacitors
565-4174-6-ND
Aluminum - Polymer Capacitors 565-4174-6-ND
39µF 80V Aluminum - Polymer Capacitors Radial, Can - SMD 35mOhm 4000 Hrs @ 125°C

39µF 80V Aluminum - Polymer Capacitors Radial, Can - SMD 35mOhm 4000 Hrs @ 125°C

Buy Now Datasheet
Capacitors - Aluminum - Polymer Capacitors - 1337494-HHXA800ARA390MJA0G - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum - Polymer Capacitors
1337494-HHXA800ARA390MJA0G
Capacitors - Aluminum - Polymer Capacitors 1337494-HHXA800ARA390MJA0G
Win Source Part Number: 1337494-HHXA800ARA39 0MJA0G Category: Capacitors - Aluminum - Polymer Capacitors Series: HXA Type: Hybrid Package: Tape & Reel Size / Dimension: 0.394" Dia (10.00mm) Applications: Automotive Height - Seated (Max): 0.406" (10.30mm) Standard Package: 500 Capacitance: 39 µF Tolerance: ±20% Voltage - Rated: 80 V Ratings: AEC-Q200 ESR (Equivalent Series Resistance): 35mOhm Lifetime @ Temp.: 4000 Hrs @ 125°C Surface Mount Land Size: 0.406" L x 0.406" W (10.30mm x 10.30mm) Mounting Type: Surface Mount Package / Case: Radial, Can - SMD Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Mfr: United Chemi-Con Product Status: Not For New Designs Ripple Current @ High Frequency: 1.2 A @ 100 kHz

Win Source Part Number: 1337494-HHXA800ARA390MJA0G
Category: Capacitors - Aluminum - Polymer Capacitors
Series: HXA
Type: Hybrid
Package: Tape & Reel
Size / Dimension: 0.394" Dia (10.00mm)
Applications: Automotive
Height - Seated (Max): 0.406" (10.30mm)
Standard Package: 500
Capacitance: 39 µF
Tolerance: ±20%
Voltage - Rated: 80 V
Ratings: AEC-Q200
ESR (Equivalent Series Resistance): 35mOhm
Lifetime @ Temp.: 4000 Hrs @ 125°C
Surface Mount Land Size: 0.406" L x 0.406" W (10.30mm x 10.30mm)
Mounting Type: Surface Mount
Package / Case: Radial, Can - SMD
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Mfr: United Chemi-Con
Product Status: Not For New Designs
Ripple Current @ High Frequency: 1.2 A @ 100 kHz

Buy Now Datasheet
Cap, Alu, Polymer, 39Uf, 80V, Rad Can; Capacitance United Chemi-Con - 68Y4765 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Alu, Polymer, 39Uf, 80V, Rad Can; Capacitance United Chemi-Con
68Y4765
Cap, Alu, Polymer, 39Uf, 80V, Rad Can; Capacitance United Chemi-Con 68Y4765
CAP, ALU, POLYMER, 39UF, 80V, RAD CAN; Capacitance:39µF; Capacitance Tolerance:± 20%; Voltage(DC):80V; Capacitor Case / Package:Radial Can - SMD; ESR:0.035ohm; Lifetime @ Temperature:4000 hours @ 125°C; Product Diameter:10mm RoHS Compliant: Yes

CAP, ALU, POLYMER, 39UF, 80V, RAD CAN; Capacitance:39µF; Capacitance Tolerance:± 20%; Voltage(DC):80V; Capacitor Case / Package:Radial Can - SMD; ESR:0.035ohm; Lifetime @ Temperature:4000 hours @ 125°C; Product Diameter:10mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Alu, Polymer, 39Uf, 80V, Rad Can; Capacitance United Chemi-Con - 67Y5026 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Alu, Polymer, 39Uf, 80V, Rad Can; Capacitance United Chemi-Con
67Y5026
Cap, Alu, Polymer, 39Uf, 80V, Rad Can; Capacitance United Chemi-Con 67Y5026
CAP, ALU, POLYMER, 39UF, 80V, RAD CAN; Capacitance:39µF; Capacitance Tolerance:± 20%; Voltage(DC):80V; Capacitor Case / Package:Radial Can - SMD; ESR:0.035ohm; Lifetime @ Temperature:4000 hours @ 125°C; Product Diameter:10mm RoHS Compliant: Yes

CAP, ALU, POLYMER, 39UF, 80V, RAD CAN; Capacitance:39µF; Capacitance Tolerance:± 20%; Voltage(DC):80V; Capacitor Case / Package:Radial Can - SMD; ESR:0.035ohm; Lifetime @ Temperature:4000 hours @ 125°C; Product Diameter:10mm RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum - Polymer Capacitors - HHXA800ARA390MJA0G - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum - Polymer Capacitors
HHXA800ARA390MJA0G
Capacitors - Aluminum - Polymer Capacitors HHXA800ARA390MJA0G
CAP ALUM HYB 39UF 20% 80V SMD

CAP ALUM HYB 39UF 20% 80V SMD

Supplier's Site
Aluminum - Polymer Capacitors - HHXA800ARA390MJA0G - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
HHXA800ARA390MJA0G
Aluminum - Polymer Capacitors HHXA800ARA390MJA0G
CAP ALUM POLY HYB 39UF 80V SMD

CAP ALUM POLY HYB 39UF 80V SMD

Supplier's Site Datasheet
Aluminum - Polymer Capacitors - HHXA800ARA390MJA0G - ODG (Origin Data Global)
Shenzhen, China
Aluminum - Polymer Capacitors
HHXA800ARA390MJA0G
Aluminum - Polymer Capacitors HHXA800ARA390MJA0G
CAP ALUM POLY HYB 39UF 80V SMD

CAP ALUM POLY HYB 39UF 80V SMD

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Win Source Electronics Newark, An Avnet Company Acme Chip Technology Co., Limited Lingto Electronic Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 69-HHXA800ARA390MJA0G 565-4174-2-ND 565-4174-6-ND 1337494-HHXA800ARA390MJA0G 68Y4765 HHXA800ARA390MJA0G HHXA800ARA390MJA0G HHXA800ARA390MJA0G
Product Name SMD 39UF 80V Capacitor Aluminum - Polymer Capacitors Aluminum - Polymer Capacitors Capacitors - Aluminum - Polymer Capacitors Cap, Alu, Polymer, 39Uf, 80V, Rad Can; Capacitance United Chemi-Con Capacitors - Aluminum - Polymer Capacitors Aluminum - Polymer Capacitors Aluminum - Polymer Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor Chip Capacitor; Surface Mount
RoHS Compliant Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 39 microF 39 microF 39 microF 39 microF 39 microF 39 microF 39 microF 39 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-411-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Polyester film capacitor - W25(CL25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Multilayer
Applications General Purpose; Lighting; Power Supply
View Details
Film Capacitor - 104MSR630KSA02 - Richardson RFPD
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
4 suppliers
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers