United Chemi-Con, Inc. Aluminum - Polymer Capacitors HHXA350ARA271MJA0G

Description
270µF 35V Aluminum - Polymer Capacitors Radial, Can - SMD 20mOhm 4000 Hrs @ 125°C
Request a Quote Datasheet
Description
270µF 35V Aluminum - Polymer Capacitors Radial, Can - SMD 20mOhm 4000 Hrs @ 125°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum - Polymer Capacitors - 565-4162-1-ND - DigiKey
Thief River Falls, MN, United States
Aluminum - Polymer Capacitors
565-4162-1-ND
Aluminum - Polymer Capacitors 565-4162-1-ND
270µF 35V Aluminum - Polymer Capacitors Radial, Can - SMD 20mOhm 4000 Hrs @ 125°C

270µF 35V Aluminum - Polymer Capacitors Radial, Can - SMD 20mOhm 4000 Hrs @ 125°C

Buy Now Datasheet
Aluminum - Polymer Capacitors - 565-4162-2-ND - DigiKey
Thief River Falls, MN, United States
Aluminum - Polymer Capacitors
565-4162-2-ND
Aluminum - Polymer Capacitors 565-4162-2-ND
270µF 35V Aluminum - Polymer Capacitors Radial, Can - SMD 20mOhm 4000 Hrs @ 125°C

270µF 35V Aluminum - Polymer Capacitors Radial, Can - SMD 20mOhm 4000 Hrs @ 125°C

Buy Now Datasheet
Aluminum - Polymer Capacitors - 565-4162-6-ND - DigiKey
Thief River Falls, MN, United States
Aluminum - Polymer Capacitors
565-4162-6-ND
Aluminum - Polymer Capacitors 565-4162-6-ND
270µF 35V Aluminum - Polymer Capacitors Radial, Can - SMD 20mOhm 4000 Hrs @ 125°C

270µF 35V Aluminum - Polymer Capacitors Radial, Can - SMD 20mOhm 4000 Hrs @ 125°C

Buy Now Datasheet
Capacitors - Aluminum - Polymer Capacitors - HHXA350ARA271MJA0G - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum - Polymer Capacitors
HHXA350ARA271MJA0G
Capacitors - Aluminum - Polymer Capacitors HHXA350ARA271MJA0G
CAP ALUM HYB 270UF 20% 35V SMD

CAP ALUM HYB 270UF 20% 35V SMD

Supplier's Site
Polymer Aluminum Electorlytic Capacitor, 270Uf, 35V, 20%, Smd, Full Reel; Capacitance United Chemi-Con - 83X9111 - Newark, An Avnet Company
Chicago, IL, United States
Polymer Aluminum Electorlytic Capacitor, 270Uf, 35V, 20%, Smd, Full Reel; Capacitance United Chemi-Con
83X9111
Polymer Aluminum Electorlytic Capacitor, 270Uf, 35V, 20%, Smd, Full Reel; Capacitance United Chemi-Con 83X9111
POLYMER ALUMINUM ELECTORLYTIC CAPACITOR, 270UF, 35V, 20%, SMD, FULL REEL; Capacitance:270µF; Capacitance Tolerance:± 20%; Voltage(DC):35V; Capacitor Case / Package:Radial Can - SMD; ESR:0.02ohm; Product Diameter:10mm; Product Width:-RoHS Compliant: Yes

POLYMER ALUMINUM ELECTORLYTIC CAPACITOR, 270UF, 35V, 20%, SMD, FULL REEL; Capacitance:270µF; Capacitance Tolerance:± 20%; Voltage(DC):35V; Capacitor Case / Package:Radial Can - SMD; ESR:0.02ohm; Product Diameter:10mm; Product Width:-RoHS Compliant: Yes

Supplier's Site Datasheet
Polymer Aluminum Electorlytic Capacitor, 270Uf, 35V, 20%, Smd; Capacitance United Chemi-Con - 83X9110 - Newark, An Avnet Company
Chicago, IL, United States
Polymer Aluminum Electorlytic Capacitor, 270Uf, 35V, 20%, Smd; Capacitance United Chemi-Con
83X9110
Polymer Aluminum Electorlytic Capacitor, 270Uf, 35V, 20%, Smd; Capacitance United Chemi-Con 83X9110
POLYMER ALUMINUM ELECTORLYTIC CAPACITOR, 270UF, 35V, 20%, SMD; Capacitance:270µF; Capacitance Tolerance:± 20%; Voltage(DC):35V; Capacitor Case / Package:Radial Can - SMD; ESR:0.02ohm; Lifetime @ Temperature:4000 hours @ 125°C RoHS Compliant: Yes

POLYMER ALUMINUM ELECTORLYTIC CAPACITOR, 270UF, 35V, 20%, SMD; Capacitance:270µF; Capacitance Tolerance:± 20%; Voltage(DC):35V; Capacitor Case / Package:Radial Can - SMD; ESR:0.02ohm; Lifetime @ Temperature:4000 hours @ 125°C RoHS Compliant: Yes

Supplier's Site Datasheet
Aluminum - Polymer Capacitors - HHXA350ARA271MJA0G - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
HHXA350ARA271MJA0G
Aluminum - Polymer Capacitors HHXA350ARA271MJA0G
CAP ALUM POLY HYB 270UF 35V SMD

CAP ALUM POLY HYB 270UF 35V SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 565-4162-1-ND 565-4162-6-ND HHXA350ARA271MJA0G 83X9111 83X9110 HHXA350ARA271MJA0G
Product Name Aluminum - Polymer Capacitors Aluminum - Polymer Capacitors Capacitors - Aluminum - Polymer Capacitors Polymer Aluminum Electorlytic Capacitor, 270Uf, 35V, 20%, Smd, Full Reel; Capacitance United Chemi-Con Polymer Aluminum Electorlytic Capacitor, 270Uf, 35V, 20%, Smd; Capacitance United Chemi-Con Aluminum - Polymer Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor
Applications Automotive Automotive Automotive; Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 270 microF 270 microF 270 microF 270 microF 270 microF 270 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701207 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitor - 101302T250BC2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 3000 microF
View Details
3 suppliers
Ceramic Capacitors - 1608-0402J2500150FHTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details