Nippon Chemi-Con Corporation Bearing GTR425630

Description
BEARING, NEEDLE ROLLER, 42 MM INSIDE DIAMETER, 56 MM OUTSIDE DIAMETER, 30 MM WIDTH, HIGH CARBON STEEL. FREE 2 YEAR RADWELL WARRANTY
Description
BEARING, NEEDLE ROLLER, 42 MM INSIDE DIAMETER, 56 MM OUTSIDE DIAMETER, 30 MM WIDTH, HIGH CARBON STEEL. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 54785026 - Radwell International
Willingboro, NJ, United States
Bearing
54785026
Bearing 54785026
BEARING, NEEDLE ROLLER, 42 MM INSIDE DIAMETER, 56 MM OUTSIDE DIAMETER, 30 MM WIDTH, HIGH CARBON STEEL. FREE 2 YEAR RADWELL WARRANTY

BEARING, NEEDLE ROLLER, 42 MM INSIDE DIAMETER, 56 MM OUTSIDE DIAMETER, 30 MM WIDTH, HIGH CARBON STEEL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Roller Bearings
Product Number 54785026
Product Name Bearing
Unlock Full Specs
to access all available technical data

Similar Products

Roller Bearings - 1469304 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Spherical
Design Units Metric
Bore 0.7874 inch (20.000 mm)
View Details
SMITH-TRAX® Bearings, PCR: Plain Stud Type - PCR-2-1/4 - Accurate Bushing Company, Inc.
Specs
Dynamic Axial 1830 lbs (830 kg)
Dynamic Radial 3490 lbs (1583 kg)
View Details
.7500 in. ID, 1.4375 in. OD Two Piece Commercial Carbon Steel Spherical Bearing - BPFCOM-120 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 30000 lbs (13605 kg)
View Details
Crossed Roller Bearings - CRBB Series - HIWIN Corporation
Specs
Type Crossed Roller; (Split Bearing)
View Details