United Chemi-Con, Inc. Aluminum Electrolytic Capacitors ETXH201VSN122MA40S

Description
1200µF 200V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 10000 Hrs @ 105°C
Request a Quote Datasheet
Description
1200µF 200V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 10000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - ETXH201VSN122MA40S-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
ETXH201VSN122MA40S-ND
Aluminum Electrolytic Capacitors ETXH201VSN122MA40S-ND
1200µF 200V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 10000 Hrs @ 105°C

1200µF 200V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 10000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - ETXH201VSN122MA40S - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
ETXH201VSN122MA40S
Capacitors - Aluminum Electrolytic Capacitors ETXH201VSN122MA40S
CAP ALUM 1200UF 20% 200V SNAP

CAP ALUM 1200UF 20% 200V SNAP

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number ETXH201VSN122MA40S-ND ETXH201VSN122MA40S
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
RoHS Compliant Yes
Features Polarized Polarized
Operating Temperature -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-437-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 800000 microF
View Details
Aluminium Capacitors - 1713188 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
View Details
Aluminum Electrolytic Capacitor - 101902U040BB2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 9000 microF
View Details
3 suppliers