The Aluminum Electrolytic Capacitor 270µF, 400V, 20%, Snap-In from United Chemi-Con is designed for applications requiring reliable performance under moderate conditions. It features a capacitance of 270µF with a voltage rating of 400V DC and a tolerance of ±20%. The capacitor is rated for an endurance of 2,000 hours at a temperature of 85°C when subjected to the rated ripple current. It is a non-solvent resistant type and complies with RoHS2 standards. The capacitor's leakage current is specified to be a maximum of 3µA per volt of rated voltage after 5 minutes at 20°C. The product is suitable for use in various electronic circuits where stable capacitance and longevity are required.
270µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 2000 Hrs @ 85°C
Capacitors
CAP ALUM 270UF 20% 400V SNAP
ALUMINUM ELECTROLYTIC CAPACITOR 270UF, 400V, 20%, SNAP-IN; Capacitance:270µF; Voltage(DC):400V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; ESR:- RoHS Compliant: Yes
| DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 565-ESMQ401VSN271MP45S-ND | 1202-ESMQ401VSN271MP45S | ESMQ401VSN271MP45S | 16M8508 |
| Product Name | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor 270Uf, 400V, 20%, Snap-In; Capacitance United Chemi-Con |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Snap-In | |
| Applications | General Purpose | General Purpose; General Purpose | ||
| Features | Polarized | Polarized | Polarized | |
| Operating Temperature | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic |