Nippon Chemi-Con Corporation Aluminum Electrolytic Capacitors ESMQ161VSN122MQ35S

Description
Capacitors
Request a Quote
Description
Capacitors
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ESMQ161VSN122MQ35S is an aluminum electrolytic capacitor in the SMQ series, rated for 160Vdc, with a capacitance of 1200µF and a case size of 25.4mm diameter by 35mm length. It has a maximum dissipation factor of 0.15 at 120Hz and is rated for a ripple current of 3.25A at 85℃. The capacitor operates within a temperature range of -25℃ to +85℃, has a capacitance tolerance of ±20%, and meets RoHS2 compliance. It is designed for 2,000 hours of endurance at 85℃ with rated ripple current and features a snap-in terminal configuration with a black PET sleeve and negative marking.

Datasheet Summary
Powered by GS/AI

The ESMQ161VSN122MQ35S is an aluminum electrolytic capacitor in the SMQ series, rated for 160Vdc, with a capacitance of 1200µF and a case size of 25.4mm diameter by 35mm length. It has a maximum dissipation factor of 0.15 at 120Hz and is rated for a ripple current of 3.25A at 85℃. The capacitor operates within a temperature range of -25℃ to +85℃, has a capacitance tolerance of ±20%, and meets RoHS2 compliance. It is designed for 2,000 hours of endurance at 85℃ with rated ripple current and features a snap-in terminal configuration with a black PET sleeve and negative marking.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 1202-ESMQ161VSN122MQ35S - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
1202-ESMQ161VSN122MQ35S
Aluminum Electrolytic Capacitors 1202-ESMQ161VSN122MQ35S
Capacitors

Capacitors

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Capacitors
Product Number 1202-ESMQ161VSN122MQ35S
Product Name Aluminum Electrolytic Capacitors
Packing Method Bulk; Bulk
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-410-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 470000 microF
View Details
Aluminum Electrolytic - 101C133U063EH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers