Nippon Chemi-Con Corporation Capacitors - Aluminum Electrolytic Capacitors ESMQ160ELL331MF11D

Description
CAP ALUM 330UF 20% 16V RADIAL
Description
CAP ALUM 330UF 20% 16V RADIAL

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - ESMQ160ELL331MF11D - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
ESMQ160ELL331MF11D
Capacitors - Aluminum Electrolytic Capacitors ESMQ160ELL331MF11D
CAP ALUM 330UF 20% 16V RADIAL

CAP ALUM 330UF 20% 16V RADIAL

Supplier's Site
Capacitor Alum Elec 330Uf, 16V, 20%, Radial; Body Diameter United Chemi-Con - 34M4002 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elec 330Uf, 16V, 20%, Radial; Body Diameter United Chemi-Con
34M4002
Capacitor Alum Elec 330Uf, 16V, 20%, Radial; Body Diameter United Chemi-Con 34M4002
CAPACITOR ALUM ELEC 330UF, 16V, 20%, RADIAL; Body Diameter:6.3mm; Body Height:11mm; Body Length:11mm; Capacitance:330µF; Capacitance Tolerance:± 20%; Capacitor Dielectric Type:Aluminium Electrolytic; Capacitor Mounting:Through Hole RoHS Compliant: Yes

CAPACITOR ALUM ELEC 330UF, 16V, 20%, RADIAL; Body Diameter:6.3mm; Body Height:11mm; Body Length:11mm; Capacitance:330µF; Capacitance Tolerance:± 20%; Capacitor Dielectric Type:Aluminium Electrolytic; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number ESMQ160ELL331MF11D 34M4002
Product Name Capacitors - Aluminum Electrolytic Capacitors Capacitor Alum Elec 330Uf, 16V, 20%, Radial; Body Diameter United Chemi-Con
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Single-Layer
Applications General Purpose; General Purpose
Capacitance Type Fixed Fixed
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 84K0203 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1608-050525000620GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitor - 101332T150DC1B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 3300 microF
View Details
4 suppliers
Power Electronic Capacitor - W3R(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details