CAP ALUM 22000UF 20% 80V RAD
ALUMINUM ELECTROLYTIC CAPACITOR 22000UF 80V 20%, SNAP-IN; Capacitance:22000µF;
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | ESMH800VRT223MB80T | 21M5973 |
| Product Name | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor 22000Uf 80V 20%, Snap-In; Capacitance United Chemi-Con |
| Configuration / Form Factor | Leaded Capacitor | Snap-In |
| Technology | Single-Layer | |
| Applications | General Purpose; General Purpose | |
| Capacitance Type | Fixed | Fixed |
| Features | Polarized | Polarized |